EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5300 ES602412

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 1524 HEIGHT IN MM 609.6 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, PADLOCKABLE CATCH COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ES MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 1524 HEIGHT IN MM 609.6 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, PADLOCKABLE CATCH COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5300 ES602412 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5300 ES602412
Multipurpose Wall Mount Enclosure 5300 ES602412
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 1524 HEIGHT IN MM 609.6 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, PADLOCKABLE CATCH COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ES MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 60 INCH
  • 60 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 1524 HEIGHT IN MM
  • 609.6 WIDTH IN MM
  • 304.8 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 3/3R, IP64 ENCLOSURE
  • HINGED, GASKETED, PADLOCKABLE CATCH COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5300 ES MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5300 ES602412
Product Name Multipurpose Wall Mount Enclosure
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
General Purpose Enclosures - 5095176 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.02 inch (280 mm)
Width 6.69 inch (170 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Stainless Steel Enclosures - inoCASE A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 16.92 inch (140 to 430 mm)
View Details