EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5300 ES201206

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 12 INCH 12 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 508 HEIGHT IN MM 304.8 WIDTH IN MM 152.4 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, PADLOCKABLE CATCH COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ES MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 12 INCH 12 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 508 HEIGHT IN MM 304.8 WIDTH IN MM 152.4 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, PADLOCKABLE CATCH COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5300 ES201206 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5300 ES201206
Multipurpose Wall Mount Enclosure 5300 ES201206
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 12 INCH 12 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 508 HEIGHT IN MM 304.8 WIDTH IN MM 152.4 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, PADLOCKABLE CATCH COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ES MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 12 INCH
  • 12 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 508 HEIGHT IN MM
  • 304.8 WIDTH IN MM
  • 152.4 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 3/3R, IP64 ENCLOSURE
  • HINGED, GASKETED, PADLOCKABLE CATCH COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5300 ES MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5300 ES201206
Product Name Multipurpose Wall Mount Enclosure
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-405-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
System enclosure - 850-835 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.61 inch (244 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details