EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5300 ES122406

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 304.8 HEIGHT IN MM 609.6 WIDTH IN MM 152.4 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, PADLOCKABLE CATCH COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ES MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 304.8 HEIGHT IN MM 609.6 WIDTH IN MM 152.4 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, PADLOCKABLE CATCH COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5300 ES122406 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5300 ES122406
Multipurpose Wall Mount Enclosure 5300 ES122406
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 304.8 HEIGHT IN MM 609.6 WIDTH IN MM 152.4 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, PADLOCKABLE CATCH COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ES MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 304.8 HEIGHT IN MM
  • 609.6 WIDTH IN MM
  • 152.4 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 3/3R, IP64 ENCLOSURE
  • HINGED, GASKETED, PADLOCKABLE CATCH COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5300 ES MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5300 ES122406
Product Name Multipurpose Wall Mount Enclosure
Width 24 inch (610 mm)
Depth 6 inch (152 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
KEYPAD CASES, BLACK - 70016692 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 7.87 inch (200 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details