EXM Manufacturing Ltd. Utility Box - Steel 5100 ES302406

Description
UTILITY TYPE 24 INCH 24 WIDTH IN INCH 30 INCH 6 INCH 6 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ES MODEL
Datasheet
Description
UTILITY TYPE 24 INCH 24 WIDTH IN INCH 30 INCH 6 INCH 6 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 5100 ES302406 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Utility Box - Steel
5100 ES302406
Utility Box - Steel 5100 ES302406
UTILITY TYPE 24 INCH 24 WIDTH IN INCH 30 INCH 6 INCH 6 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ES MODEL
  • UTILITY TYPE
  • 24 INCH
  • 24 WIDTH IN INCH
  • 30 INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • EUROBEX[R] BRAND
  • ENCLOSURE NEMA 1, IP20
  • DEPTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 5100 ES MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5100 ES302406
Product Name Utility Box - Steel
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-819/002-001 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Interlinking block - CPX-M-GE-EV-Z-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details