EXM Manufacturing Ltd. Utility Box - Steel 5100 ES242016

Description
UTILITY TYPE 20 INCH 20 WIDTH IN INCH 24 INCH 16 INCH 16 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ES MODEL
Datasheet
Description
UTILITY TYPE 20 INCH 20 WIDTH IN INCH 24 INCH 16 INCH 16 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 5100 ES242016 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Utility Box - Steel
5100 ES242016
Utility Box - Steel 5100 ES242016
UTILITY TYPE 20 INCH 20 WIDTH IN INCH 24 INCH 16 INCH 16 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ES MODEL
  • UTILITY TYPE
  • 20 INCH
  • 20 WIDTH IN INCH
  • 24 INCH
  • 16 INCH
  • 16 DEPTH IN INCH
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • EUROBEX[R] BRAND
  • ENCLOSURE NEMA 1, IP20
  • DEPTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 5100 ES MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5100 ES242016
Product Name Utility Box - Steel
Width 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details