EXM Manufacturing Ltd. Utility Box - Steel 5100 ES201612

Description
UTILITY TYPE 16 INCH 16 WIDTH IN INCH 20 INCH 12 INCH 12 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ES MODEL
Datasheet
Description
UTILITY TYPE 16 INCH 16 WIDTH IN INCH 20 INCH 12 INCH 12 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 5100 ES201612 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Utility Box - Steel
5100 ES201612
Utility Box - Steel 5100 ES201612
UTILITY TYPE 16 INCH 16 WIDTH IN INCH 20 INCH 12 INCH 12 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ES MODEL
  • UTILITY TYPE
  • 16 INCH
  • 16 WIDTH IN INCH
  • 20 INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • EUROBEX[R] BRAND
  • ENCLOSURE NEMA 1, IP20
  • DEPTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 5100 ES MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5100 ES201612
Product Name Utility Box - Steel
Width 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic/Extruded Aluminum Enclosures - SYNERGY - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Round; Square
Length 3.94 to 7.87 inch (100 to 200 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details