EXM Manufacturing Ltd. Datacommunication Cabinet 2500 PRI392524SS

Description
CABINET BASE WITH PULL OUT PRINTER SHELF TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL 25 INCH W X 24 INCH D X 39 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE 2500 MODEL
Datasheet
Description
CABINET BASE WITH PULL OUT PRINTER SHELF TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL 25 INCH W X 24 INCH D X 39 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE 2500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 2500 PRI392524SS - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Datacommunication Cabinet
2500 PRI392524SS
Datacommunication Cabinet 2500 PRI392524SS
CABINET BASE WITH PULL OUT PRINTER SHELF TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL 25 INCH W X 24 INCH D X 39 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE 2500 MODEL
  • CABINET BASE WITH PULL OUT PRINTER SHELF TYPE
  • 14 GAUGE 304 STAINLESS STEEL MATERIAL
  • 25 INCH W X 24 INCH D X 39 INCH H SIZE
  • POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR
  • PC APPLICATION
  • DRIP SHIELD, POURED GASKET MOUNTING HARDWARE
  • DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE
  • 2500 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 2500 PRI392524SS
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 - 70016745 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.26 inch (32 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 100-406-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details