EXM Manufacturing Ltd. Datacommunication Cabinet 2500 PC702524

Description
14 GAUGE STEEL MATERIAL 25 INCH W X 24 INCH D X 70 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, SWING LOCK HANDLE 2500 PC MODEL
Datasheet
Description
14 GAUGE STEEL MATERIAL 25 INCH W X 24 INCH D X 70 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, SWING LOCK HANDLE 2500 PC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 2500 PC702524 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Datacommunication Cabinet
2500 PC702524
Datacommunication Cabinet 2500 PC702524
14 GAUGE STEEL MATERIAL 25 INCH W X 24 INCH D X 70 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, SWING LOCK HANDLE 2500 PC MODEL
  • 14 GAUGE STEEL MATERIAL
  • 25 INCH W X 24 INCH D X 70 INCH H SIZE
  • POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR
  • PC APPLICATION
  • DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE
  • DOOR WITH 1/4 INCH LEXAN WINDOW, SWING LOCK HANDLE
  • 2500 PC MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 2500 PC702524
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 111-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers