EXM Manufacturing Ltd. Datacommunication Cabinet 2500 IQ4000

Description
CABINET WITH MOVABLE KEYBOARD SHELF, SLIDING MOUSE PAD TYPE 14 GAUGE STEEL MATERIAL 25 INCH W X 24 INCH D X 70 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, MONITOR SHELF, POURED GASKET, COOLING DEVICE MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE WITH 4000 BTU AIR CONDITIONER 2500 IQ MODEL
Datasheet
Description
CABINET WITH MOVABLE KEYBOARD SHELF, SLIDING MOUSE PAD TYPE 14 GAUGE STEEL MATERIAL 25 INCH W X 24 INCH D X 70 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, MONITOR SHELF, POURED GASKET, COOLING DEVICE MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE WITH 4000 BTU AIR CONDITIONER 2500 IQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 2500 IQ4000 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Datacommunication Cabinet
2500 IQ4000
Datacommunication Cabinet 2500 IQ4000
CABINET WITH MOVABLE KEYBOARD SHELF, SLIDING MOUSE PAD TYPE 14 GAUGE STEEL MATERIAL 25 INCH W X 24 INCH D X 70 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, MONITOR SHELF, POURED GASKET, COOLING DEVICE MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE WITH 4000 BTU AIR CONDITIONER 2500 IQ MODEL
  • CABINET WITH MOVABLE KEYBOARD SHELF, SLIDING MOUSE PAD TYPE
  • 14 GAUGE STEEL MATERIAL
  • 25 INCH W X 24 INCH D X 70 INCH H SIZE
  • POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR
  • PC APPLICATION
  • DRIP SHIELD, MONITOR SHELF, POURED GASKET, COOLING DEVICE MOUNTING HARDWARE
  • DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE
  • WITH 4000 BTU AIR CONDITIONER
  • 2500 IQ MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 2500 IQ4000
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-512-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
PCB Mounting Enclosures - 6276348 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details