EXM Manufacturing Ltd. Datacommunication Cabinet 2500 CPU381224

Description
PEDESTAL CABINET WITH SHELF TYPE 14 GAUGE STEEL MATERIAL 24 INCH D X 38 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION PEDESTAL MOUNTING DRIP SHIELD, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE 2500 MODEL
Datasheet
Description
PEDESTAL CABINET WITH SHELF TYPE 14 GAUGE STEEL MATERIAL 24 INCH D X 38 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION PEDESTAL MOUNTING DRIP SHIELD, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE 2500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 2500 CPU381224 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Datacommunication Cabinet
2500 CPU381224
Datacommunication Cabinet 2500 CPU381224
PEDESTAL CABINET WITH SHELF TYPE 14 GAUGE STEEL MATERIAL 24 INCH D X 38 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION PEDESTAL MOUNTING DRIP SHIELD, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE 2500 MODEL
  • PEDESTAL CABINET WITH SHELF TYPE
  • 14 GAUGE STEEL MATERIAL
  • 24 INCH D X 38 INCH H SIZE
  • POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR
  • PC APPLICATION
  • PEDESTAL MOUNTING
  • DRIP SHIELD, POURED GASKET MOUNTING HARDWARE
  • DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE
  • 2500 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 2500 CPU381224
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoPLUS - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 5.11 to 10.62 inch (130 to 270 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details