EXM Manufacturing Ltd. Datacommunication Cabinet 2500 CAF312524

Description
CABINET WITH FIXED KEYBOARD TYPE 14 GAUGE STEEL MATERIAL 25 INCH W X 24 INCH D X 31 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION PEDESTAL MOUNTING DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE REAR DOOR, DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE 2500 MODEL
Datasheet
Description
CABINET WITH FIXED KEYBOARD TYPE 14 GAUGE STEEL MATERIAL 25 INCH W X 24 INCH D X 31 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION PEDESTAL MOUNTING DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE REAR DOOR, DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE 2500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 2500 CAF312524 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Datacommunication Cabinet
2500 CAF312524
Datacommunication Cabinet 2500 CAF312524
CABINET WITH FIXED KEYBOARD TYPE 14 GAUGE STEEL MATERIAL 25 INCH W X 24 INCH D X 31 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION PEDESTAL MOUNTING DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE REAR DOOR, DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE 2500 MODEL
  • CABINET WITH FIXED KEYBOARD TYPE
  • 14 GAUGE STEEL MATERIAL
  • 25 INCH W X 24 INCH D X 31 INCH H SIZE
  • POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR
  • PC APPLICATION
  • PEDESTAL MOUNTING
  • DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE
  • REAR DOOR, DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE
  • 2500 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 2500 CAF312524
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details