EXM Manufacturing Ltd. Consolet 1500 CS122009

Description
CONTROL TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 10.718 INCH 10.718 HEIGHT IN INCH 9.562 INCH 9.562 DEPTH IN INCH 20 INCH CONTROL PANEL WIDTH 12 INCH CONTROL PANEL HEIGHT 20 CONTROL PANEL WIDTH IN INCH 12 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 35/55 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING DUST/OIL TIGHT CONSOLET CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500 CS MODEL
Datasheet
Description
CONTROL TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 10.718 INCH 10.718 HEIGHT IN INCH 9.562 INCH 9.562 DEPTH IN INCH 20 INCH CONTROL PANEL WIDTH 12 INCH CONTROL PANEL HEIGHT 20 CONTROL PANEL WIDTH IN INCH 12 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 35/55 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING DUST/OIL TIGHT CONSOLET CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500 CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolet - 1500 CS122009 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
CONTROL TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 10.718 INCH 10.718 HEIGHT IN INCH 9.562 INCH 9.562 DEPTH IN INCH 20 INCH CONTROL PANEL WIDTH 12 INCH CONTROL PANEL HEIGHT 20 CONTROL PANEL WIDTH IN INCH 12 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 35/55 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING DUST/OIL TIGHT CONSOLET CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500 CS MODEL
  • CONTROL TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 10.718 INCH
  • 10.718 HEIGHT IN INCH
  • 9.562 INCH
  • 9.562 DEPTH IN INCH
  • 20 INCH CONTROL PANEL WIDTH
  • 12 INCH CONTROL PANEL HEIGHT
  • 20 CONTROL PANEL WIDTH IN INCH
  • 12 CONTROL PANEL HEIGHT IN INCH
  • UL, CSA APPROVAL
  • DESKTOP, MACHINE, PEDESTAL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • 35/55 DEG CONTROL PANEL ANGLE
  • CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING
  • DUST/OIL TIGHT CONSOLET
  • CONTROL PANEL HEIGHT IN INCH - UOM IN
  • CONTROL PANEL WIDTH IN INCH - UOM IN
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 1500 CS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1500 CS122009
Product Name Consolet
Type Consolet Enclosures
Width 20 inch (508 mm)
Depth 9.56 inch (243 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details