EXM Manufacturing Ltd. Consolet 1500 CS080807

Description
CONTROL TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 7.437 INCH 7.437 HEIGHT IN INCH 7.281 INCH 7.281 DEPTH IN INCH 8 INCH CONTROL PANEL WIDTH 8 INCH CONTROL PANEL HEIGHT 8 CONTROL PANEL WIDTH IN INCH 8 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 35/55 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING DUST/OIL TIGHT CONSOLET CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500 CS MODEL
Datasheet
Description
CONTROL TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 7.437 INCH 7.437 HEIGHT IN INCH 7.281 INCH 7.281 DEPTH IN INCH 8 INCH CONTROL PANEL WIDTH 8 INCH CONTROL PANEL HEIGHT 8 CONTROL PANEL WIDTH IN INCH 8 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 35/55 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING DUST/OIL TIGHT CONSOLET CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500 CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolet - 1500 CS080807 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
CONTROL TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 7.437 INCH 7.437 HEIGHT IN INCH 7.281 INCH 7.281 DEPTH IN INCH 8 INCH CONTROL PANEL WIDTH 8 INCH CONTROL PANEL HEIGHT 8 CONTROL PANEL WIDTH IN INCH 8 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 35/55 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING DUST/OIL TIGHT CONSOLET CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500 CS MODEL
  • CONTROL TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 8 INCH
  • 8 WIDTH IN INCH
  • 7.437 INCH
  • 7.437 HEIGHT IN INCH
  • 7.281 INCH
  • 7.281 DEPTH IN INCH
  • 8 INCH CONTROL PANEL WIDTH
  • 8 INCH CONTROL PANEL HEIGHT
  • 8 CONTROL PANEL WIDTH IN INCH
  • 8 CONTROL PANEL HEIGHT IN INCH
  • UL, CSA APPROVAL
  • DESKTOP, MACHINE, PEDESTAL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • 35/55 DEG CONTROL PANEL ANGLE
  • CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING
  • DUST/OIL TIGHT CONSOLET
  • CONTROL PANEL HEIGHT IN INCH - UOM IN
  • CONTROL PANEL WIDTH IN INCH - UOM IN
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 1500 CS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1500 CS080807
Product Name Consolet
Type Consolet Enclosures
Width 8 inch (203 mm)
Depth 7.28 inch (185 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Desktop Enclosures - 4938599 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 15.75 inch (400 mm)
View Details