EXM Manufacturing Ltd. Pull/Junction Box 1300 DWPAL101006

Description
UNFLANGED TYPE ALUMINUM MATERIAL NATURAL COLOR 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 254 HEIGHT IN MM 254 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE GASKETED, SCREW ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 DWPAL MODEL
Datasheet
Description
UNFLANGED TYPE ALUMINUM MATERIAL NATURAL COLOR 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 254 HEIGHT IN MM 254 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE GASKETED, SCREW ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 DWPAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1300 DWPAL101006 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pull/Junction Box
1300 DWPAL101006
Pull/Junction Box 1300 DWPAL101006
UNFLANGED TYPE ALUMINUM MATERIAL NATURAL COLOR 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 254 HEIGHT IN MM 254 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE GASKETED, SCREW ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 DWPAL MODEL
  • UNFLANGED TYPE
  • ALUMINUM MATERIAL
  • NATURAL COLOR
  • 10 INCH
  • 10 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 254 HEIGHT IN MM
  • 254 WIDTH IN MM
  • UL, CSA APPROVAL
  • 152.4 DEPTH IN MM
  • WALL MOUNTING
  • NEMA 3/3R, IP64 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1300 DWPAL MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1300 DWPAL101006
Product Name Pull/Junction Box
Type Junction Box
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Material Aluminum
NEMA Rating NEMA Enclosures; Type 3; Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-515 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details