EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 1100 VE110707

Description
STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 7 INCH 7 WIDTH IN INCH 11 INCH 11 HEIGHT IN INCH 7 INCH 7 DEPTH IN INCH 279.4 HEIGHT IN MM 177.8 WIDTH IN MM 177.8 DEPTH IN MM NEMA 1 ENCLOSURE SCREW COVER TYPE 16 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 VE MODEL
Datasheet
Description
STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 7 INCH 7 WIDTH IN INCH 11 INCH 11 HEIGHT IN INCH 7 INCH 7 DEPTH IN INCH 279.4 HEIGHT IN MM 177.8 WIDTH IN MM 177.8 DEPTH IN MM NEMA 1 ENCLOSURE SCREW COVER TYPE 16 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 VE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 1100 VE110707 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
1100 VE110707
Multipurpose Wall Mount Enclosure 1100 VE110707
STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 7 INCH 7 WIDTH IN INCH 11 INCH 11 HEIGHT IN INCH 7 INCH 7 DEPTH IN INCH 279.4 HEIGHT IN MM 177.8 WIDTH IN MM 177.8 DEPTH IN MM NEMA 1 ENCLOSURE SCREW COVER TYPE 16 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 VE MODEL
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 7 INCH
  • 7 WIDTH IN INCH
  • 11 INCH
  • 11 HEIGHT IN INCH
  • 7 INCH
  • 7 DEPTH IN INCH
  • 279.4 HEIGHT IN MM
  • 177.8 WIDTH IN MM
  • 177.8 DEPTH IN MM
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1100 VE MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1100 VE110707
Product Name Multipurpose Wall Mount Enclosure
Width 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
DATEC TERMINAL CASES 11.890 X 10.709 X 1.013 X 4.331 - 70016896 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10.71 inch (272 mm)
Width 11.89 inch (302 mm)
View Details