EXM Manufacturing Ltd. Pull/Junction Box 1100 E151504

Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 381 HEIGHT IN MM 381 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM/SIDES KNOCKOUT SIZE 28 KNOCKOUT(S) (7) TOP, (7) BOTTOM, (14) SIDES KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 E MODEL
Datasheet
Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 381 HEIGHT IN MM 381 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM/SIDES KNOCKOUT SIZE 28 KNOCKOUT(S) (7) TOP, (7) BOTTOM, (14) SIDES KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1100 E151504 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pull/Junction Box
1100 E151504
Pull/Junction Box 1100 E151504
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 381 HEIGHT IN MM 381 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM/SIDES KNOCKOUT SIZE 28 KNOCKOUT(S) (7) TOP, (7) BOTTOM, (14) SIDES KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 E MODEL
  • UNFLANGED TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 15 INCH
  • 15 WIDTH IN INCH
  • 15 INCH
  • 15 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • 381 HEIGHT IN MM
  • 381 WIDTH IN MM
  • UL, CSA APPROVAL
  • 101.6 DEPTH IN MM
  • SURFACE MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • HINGED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • (4) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM/SIDES KNOCKOUT SIZE
  • 28 KNOCKOUT(S)
  • (7) TOP, (7) BOTTOM, (14) SIDES KNOCKOUT LOCATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1100 E MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1100 E151504
Product Name Pull/Junction Box
Type Junction Box
Width 15 inch (381 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.59 to 9.48 inch (65.79 to 241 mm)
View Details