EXM Manufacturing Ltd. Pull/Junction Box 1100 E120806

Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 304.8 HEIGHT IN MM 203.2 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 18 KNOCKOUT(S) (4) TOP, (4) BOTTOM, (10) SIDES KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 E MODEL
Datasheet
Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 304.8 HEIGHT IN MM 203.2 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 18 KNOCKOUT(S) (4) TOP, (4) BOTTOM, (10) SIDES KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1100 E120806 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pull/Junction Box
1100 E120806
Pull/Junction Box 1100 E120806
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 304.8 HEIGHT IN MM 203.2 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 18 KNOCKOUT(S) (4) TOP, (4) BOTTOM, (10) SIDES KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 E MODEL
  • UNFLANGED TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 8 INCH
  • 8 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 304.8 HEIGHT IN MM
  • 203.2 WIDTH IN MM
  • UL, CSA APPROVAL
  • 152.4 DEPTH IN MM
  • SURFACE MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • HINGED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM
  • (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE
  • 18 KNOCKOUT(S)
  • (4) TOP, (4) BOTTOM, (10) SIDES KNOCKOUT LOCATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1100 E MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1100 E120806
Product Name Pull/Junction Box
Type Junction Box
Width 8 inch (203 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Command Enclosures - multiVISION Display - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details