EXM Manufacturing Ltd. Pull/Junction Box 1100 DF301812N

Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 762 HEIGHT IN MM 457.2 WIDTH IN MM UL, CSA APPROVAL 304.8 DEPTH IN MM FLUSH/SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 DF MODEL
Datasheet
Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 762 HEIGHT IN MM 457.2 WIDTH IN MM UL, CSA APPROVAL 304.8 DEPTH IN MM FLUSH/SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 DF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1100 DF301812N - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pull/Junction Box
1100 DF301812N
Pull/Junction Box 1100 DF301812N
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 762 HEIGHT IN MM 457.2 WIDTH IN MM UL, CSA APPROVAL 304.8 DEPTH IN MM FLUSH/SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 DF MODEL
  • UNFLANGED TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 18 INCH
  • 18 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 762 HEIGHT IN MM
  • 457.2 WIDTH IN MM
  • UL, CSA APPROVAL
  • 304.8 DEPTH IN MM
  • FLUSH/SURFACE MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • SCREW ON COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1100 DF MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1100 DF301812N
Product Name Pull/Junction Box
Type Junction Box
Width 18 inch (457 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Wall Boxes - 1896604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 15.75 inch (400 mm)
View Details
Command Enclosures - aluFACE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 25.19 inch (120 to 640 mm)
View Details