EXM Manufacturing Ltd. Pull/Junction Box 1100 DF181808N

Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 457.2 HEIGHT IN MM 457.2 WIDTH IN MM UL, CSA APPROVAL 203.2 DEPTH IN MM FLUSH/SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 DF MODEL
Datasheet
Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 457.2 HEIGHT IN MM 457.2 WIDTH IN MM UL, CSA APPROVAL 203.2 DEPTH IN MM FLUSH/SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 DF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1100 DF181808N - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pull/Junction Box
1100 DF181808N
Pull/Junction Box 1100 DF181808N
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 457.2 HEIGHT IN MM 457.2 WIDTH IN MM UL, CSA APPROVAL 203.2 DEPTH IN MM FLUSH/SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 DF MODEL
  • UNFLANGED TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 18 INCH
  • 18 WIDTH IN INCH
  • 18 INCH
  • 18 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • 457.2 HEIGHT IN MM
  • 457.2 WIDTH IN MM
  • UL, CSA APPROVAL
  • 203.2 DEPTH IN MM
  • FLUSH/SURFACE MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • SCREW ON COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1100 DF MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1100 DF181808N
Product Name Pull/Junction Box
Type Junction Box
Width 18 inch (457 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 138206 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details