EXM Manufacturing Ltd. Pull/Junction Box 1100 DF040404N

Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 101.6 HEIGHT IN MM 101.6 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM FLUSH/SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 DF MODEL
Datasheet
Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 101.6 HEIGHT IN MM 101.6 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM FLUSH/SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 DF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1100 DF040404N - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pull/Junction Box
1100 DF040404N
Pull/Junction Box 1100 DF040404N
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 101.6 HEIGHT IN MM 101.6 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM FLUSH/SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 DF MODEL
  • UNFLANGED TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • 101.6 HEIGHT IN MM
  • 101.6 WIDTH IN MM
  • UL, CSA APPROVAL
  • 101.6 DEPTH IN MM
  • FLUSH/SURFACE MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • SCREW ON COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1100 DF MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1100 DF040404N
Product Name Pull/Junction Box
Type Junction Box
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers