EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 1100 CM161206

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 12 INCH 12 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 406.4 HEIGHT IN MM 304.8 WIDTH IN MM 152.4 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 1, IP20 ENCLOSURE SELF TAPPING SCREW, QUARTERTURN LOCK COVER TYPE 16 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 CM MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 12 INCH 12 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 406.4 HEIGHT IN MM 304.8 WIDTH IN MM 152.4 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 1, IP20 ENCLOSURE SELF TAPPING SCREW, QUARTERTURN LOCK COVER TYPE 16 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 CM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 1100 CM161206 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
1100 CM161206
Multipurpose Wall Mount Enclosure 1100 CM161206
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 12 INCH 12 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 406.4 HEIGHT IN MM 304.8 WIDTH IN MM 152.4 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 1, IP20 ENCLOSURE SELF TAPPING SCREW, QUARTERTURN LOCK COVER TYPE 16 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 CM MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 12 INCH
  • 12 WIDTH IN INCH
  • 16 INCH
  • 16 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 406.4 HEIGHT IN MM
  • 304.8 WIDTH IN MM
  • 152.4 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • SELF TAPPING SCREW, QUARTERTURN LOCK COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1100 CM MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1100 CM161206
Product Name Multipurpose Wall Mount Enclosure
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 1
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 100-906-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2569 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details