EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 1100 CM121008

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 304.8 HEIGHT IN MM 254 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 1, IP20 ENCLOSURE SELF TAPPING SCREW, QUARTERTURN LOCK COVER TYPE 16 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 CM MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 304.8 HEIGHT IN MM 254 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 1, IP20 ENCLOSURE SELF TAPPING SCREW, QUARTERTURN LOCK COVER TYPE 16 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 CM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 1100 CM121008 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
1100 CM121008
Multipurpose Wall Mount Enclosure 1100 CM121008
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 304.8 HEIGHT IN MM 254 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 1, IP20 ENCLOSURE SELF TAPPING SCREW, QUARTERTURN LOCK COVER TYPE 16 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 CM MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 10 INCH
  • 10 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • 304.8 HEIGHT IN MM
  • 254 WIDTH IN MM
  • 203.2 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • SELF TAPPING SCREW, QUARTERTURN LOCK COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1100 CM MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1100 CM121008
Product Name Multipurpose Wall Mount Enclosure
Width 10 inch (254 mm)
Depth 8 inch (203 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 1
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L801BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers
Hand Held Enclosures - 8194005 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.63 inch (270 mm)
Width 3.58 inch (91 mm)
View Details