EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 1100 CC363612

Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM 914.4 WIDTH IN MM 304.8 DEPTH IN MM CSA APPROVAL WALL MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, 3 POINT VAULT TYPE PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 CC MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM 914.4 WIDTH IN MM 304.8 DEPTH IN MM CSA APPROVAL WALL MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, 3 POINT VAULT TYPE PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 CC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 1100 CC363612 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
1100 CC363612
Multipurpose Wall Mount Enclosure 1100 CC363612
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM 914.4 WIDTH IN MM 304.8 DEPTH IN MM CSA APPROVAL WALL MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, 3 POINT VAULT TYPE PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 CC MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 36 INCH
  • 36 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 914.4 HEIGHT IN MM
  • 914.4 WIDTH IN MM
  • 304.8 DEPTH IN MM
  • CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • HINGED, 3 POINT VAULT TYPE PADLOCKABLE HANDLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1100 CC MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1100 CC363612
Product Name Multipurpose Wall Mount Enclosure
Width 36 inch (914 mm)
Depth 12 inch (305 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures For Mobile Data Collection - DATEC-MOBIL-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.98 to 9.92 inch (152 to 252 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Silicone Heater Plate for Control Cabinets SSM - silicone heater plate for control cabinets ssm - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 101-512-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details