The OHS-1700 is an optical sensor from Exfo. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems.
Additional Features:
Optical Power Measurement Head
Ultra-High-Power capability
Up to 40 dBm
± 4 % uncertainty (accuracy)
First-class linearity
Wide-area, 3 mm InGaAs detector
Detects 100 % of the signal—even from a bare fiber
Low polarization-depende
nt response, delivering enhanced accuracy for every single measurement
All optical heads must be operated with the IQS-1710/1720 High-Performance Interface Module
Applications
Absolute power measurement up to +40 dBm
IL and PDL testing of connectorized or non-connectorized passive components
The Exfo OHS-1700 High-Performance Optical Head interfaces with the FTBx-1750 module, delivering high performance for R&D and active/passive component manufacturing test setups.
Available in two models—Ultra-High-Po
wer and low-PDR detector—OHS-1700 Optical Heads can handle high power levels while maintaining unsurpassed accuracy, a very high sampling rate and an impressive stabilization time.
Use up to four independent optical heads on a single FTBx-1750 interface module to improve efficiency, reduce costs and save space.
The OHS-1700 Optical Head allows you to handle power signal in a safe and efficient way. You can connect up to four optical heads to a module, depending on the model you have acquired. The optical head functions with connectorized and non-connectorized fiber.
The OHS-1700 is an optical sensor from Exfo. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems.
Additional Features:
- Optical Power Measurement Head
- Ultra-High-Power capability
- Up to 40 dBm
- ± 4 % uncertainty (accuracy)
- First-class linearity
- Wide-area, 3 mm InGaAs detector
- Detects 100 % of the signal—even from a bare fiber
- Low polarization-dependent response, delivering enhanced accuracy for every single measurement
- All optical heads must be operated with the IQS-1710/1720 High-Performance Interface Module
Applications
- Absolute power measurement up to +40 dBm
- IL and PDL testing of connectorized or non-connectorized passive components
The Exfo OHS-1700 High-Performance Optical Head interfaces with the FTBx-1750 module, delivering high performance for R&D and active/passive component manufacturing test setups.
Available in two models—Ultra-High-Power and low-PDR detector—OHS-1700 Optical Heads can handle high power levels while maintaining unsurpassed accuracy, a very high sampling rate and an impressive stabilization time.
Use up to four independent optical heads on a single FTBx-1750 interface module to improve efficiency, reduce costs and save space.
The OHS-1700 Optical Head allows you to handle power signal in a safe and efficient way. You can connect up to four optical heads to a module, depending on the model you have acquired. The optical head functions with connectorized and non-connectorized fiber.