Exergen Corp. Thermocouple/RTD UIRT/C-K-80F-UNSHIELDED

Description
MICRO IRT/C, K TYPE, 80F/27C, SS, 1:2 FOV, REGULAR MOUNT, PRE CALIBRATED, UNSHIELDED, -40 TO 212F (-40 TO 100 C). FREE 2 YEAR RADWELL WARRANTY
Description
MICRO IRT/C, K TYPE, 80F/27C, SS, 1:2 FOV, REGULAR MOUNT, PRE CALIBRATED, UNSHIELDED, -40 TO 212F (-40 TO 100 C). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 158881257 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
158881257
Thermocouple/RTD 158881257
MICRO IRT/C, K TYPE, 80F/27C, SS, 1:2 FOV, REGULAR MOUNT, PRE CALIBRATED, UNSHIELDED, -40 TO 212F (-40 TO 100 C). FREE 2 YEAR RADWELL WARRANTY

MICRO IRT/C, K TYPE, 80F/27C, SS, 1:2 FOV, REGULAR MOUNT, PRE CALIBRATED, UNSHIELDED, -40 TO 212F (-40 TO 100 C). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 158881257
Product Name Thermocouple/RTD
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8471034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
General Purpose Thermocouples -  - Thermometrics Corporation
Thermometrics Corporation
Specs
Thermocouple Type E; J; K; N; T
View Details