The D-Series is an entirely different type of instrument than conventional temperature measuring devices. Designed specifically for the highest possible accuracy, it is the only infrared instrument which can be certified as to NIST-traceable accuracy on real surfaces of unknown emissivity, while completely free of contact errors and heat sinking errors of contact devices.
| Exergen Corp. | |
|---|---|
| Product Category | Infrared Thermometers |
| Product Number | Microscanner D-1601-RS |
| Product Name | Handheld IR Scanner |
| Display / Scale Characteristics | Fahrenheit |
| Range | 186 to 1600 F (85.56 to 871 C) |
| Spectral Range | 2 to 20 microns (2 to 20 micrometers) |