The DX-Series is an entirely different type of instrument than conventional temperature measuring devices. Designed specifically for the highest possible accuracy, it is the only infrared instrument which can be certified with NIST - traceable accuracy on real surfaces of unknown emissivity, while remaining completely free of the contact errors and heat sinking errors of contact devices.
| Exergen Corp. | |
|---|---|
| Product Category | Infrared Thermometers |
| Product Number | DX1001 |
| Product Name | Handheld Precision IR Thermometer |
| Display / Scale Characteristics | Fahrenheit |
| Range | 0.0 to 1000 F (-17.78 to 538 C) |
| Spectral Range | 2 to 20 microns (2 to 20 micrometers) |