TWEEZER, PRECISION, 137.5MM; Tweezer Type:Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:137.5mm; Tip Style:Style SS; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 03AC6497 |
| Product Name | Tweezer, Precision, 137.5Mm; Tweezer Type Excelta |