Excelta Corporation Tweezers MM

Description
TWEEZERS - 3 STAR STRAIGHT STRON
Request a Quote Datasheet
Description
TWEEZERS - 3 STAR STRAIGHT STRON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-MM-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
2827-MM-ND
Tweezers 2827-MM-ND
TWEEZERS - 3 STAR STRAIGHT STRON

TWEEZERS - 3 STAR STRAIGHT STRON

Buy Now Datasheet
Excelta Three Star Utility Tweezers MM - Straight Strong Point Tip - 0.02 in Tip Width - 5 in Length - 0.02 in Thick - EXCELTA MM - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers MM - Straight Strong Point Tip - 0.02 in Tip Width - 5 in Length - 0.02 in Thick
EXCELTA MM
Excelta Three Star Utility Tweezers MM - Straight Strong Point Tip - 0.02 in Tip Width - 5 in Length - 0.02 in Thick EXCELTA MM
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a straight strong point tip with a carbon steel body. Tip has a width of 0.02 in and thickness of 0.02 in. The overall length measures 5 in. Additional, and potentially important, information was collected about this product: Nikel plated.

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a straight strong point tip with a carbon steel body. Tip has a width of 0.02 in and thickness of 0.02 in. The overall length measures 5 in. Additional, and potentially important, information was collected about this product: Nikel plated.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-MM-ND EXCELTA MM
Product Name Tweezers Excelta Three Star Utility Tweezers MM - Straight Strong Point Tip - 0.02 in Tip Width - 5 in Length - 0.02 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

TE0102- Two Ton Press, 230V - TE0102 - Anderson Power Products
View Details
2 suppliers
Insertion, Extraction - 2946-206-830-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type 251 Series
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Cutters - 1325285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details