Excelta Corporation Tweezers M-H-SA

Description
TWEEZERS - MINI STRAIGHT STRONG
Request a Quote Datasheet
Description
TWEEZERS - MINI STRAIGHT STRONG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-M-H-SA-ND - DigiKey
Thief River Falls, MN, United States
TWEEZERS - MINI STRAIGHT STRONG

TWEEZERS - MINI STRAIGHT STRONG

Buy Now Datasheet
Excelta Three Star Utility Tweezers M-H-SA - Stainless Steel Straight Strong Point Tip - 0.02 in Tip Width - 3 1/2 in Length - 0.01 in Thick - EXCELTA M-H-SA - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers M-H-SA - Stainless Steel Straight Strong Point Tip - 0.02 in Tip Width - 3 1/2 in Length - 0.01 in Thick
EXCELTA M-H-SA
Excelta Three Star Utility Tweezers M-H-SA - Stainless Steel Straight Strong Point Tip - 0.02 in Tip Width - 3 1/2 in Length - 0.01 in Thick EXCELTA M-H-SA
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight strong point tip with a stainless steel body. Tip has a width of 0.02 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 3 1/2 in.

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight strong point tip with a stainless steel body. Tip has a width of 0.02 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 3 1/2 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-M-H-SA-ND EXCELTA M-H-SA
Product Name Tweezers Excelta Three Star Utility Tweezers M-H-SA - Stainless Steel Straight Strong Point Tip - 0.02 in Tip Width - 3 1/2 in Length - 0.01 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-03-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 16 AWG
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Cutters - 1906723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details