Excelta Corporation Tweezers M-AC

Description
TWEEZERS - MINI STRAIGHT MEDIUM
Request a Quote Datasheet
Description
TWEEZERS - MINI STRAIGHT MEDIUM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-M-AC-ND - DigiKey
Thief River Falls, MN, United States
TWEEZERS - MINI STRAIGHT MEDIUM

TWEEZERS - MINI STRAIGHT MEDIUM

Buy Now Datasheet
Excelta Three Star Utility Tweezers M-AC - Straight Medium Point Tip - 0.02 in Tip Width - 3 1/3 in Length - 0.01 in Thick - EXCELTA M-AC - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers M-AC - Straight Medium Point Tip - 0.02 in Tip Width - 3 1/3 in Length - 0.01 in Thick
EXCELTA M-AC
Excelta Three Star Utility Tweezers M-AC - Straight Medium Point Tip - 0.02 in Tip Width - 3 1/3 in Length - 0.01 in Thick EXCELTA M-AC
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a straight medium point tip with a carbon steel body. Tip has a width of 0.02 in and thickness of 0.01 in. The overall length measures 3 1/3 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated handle.

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a straight medium point tip with a carbon steel body. Tip has a width of 0.02 in and thickness of 0.01 in. The overall length measures 3 1/3 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated handle.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-M-AC-ND EXCELTA M-AC
Product Name Tweezers Excelta Three Star Utility Tweezers M-AC - Straight Medium Point Tip - 0.02 in Tip Width - 3 1/3 in Length - 0.01 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-100G1-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details
Crimpers, Applicators, Presses - 2946-206-1225-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Wire Strippers - 1749108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details