TWEEZER, MINIATURE, PRECISION, 93.75MM; Tweezer Type:Miniature, Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:93.75mm; Tip Style:Style 5; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34P4930 |
| Product Name | Tweezer, Miniature, Precision, 93.75Mm; Tweezer Type Excelta |