PRECISION TWEEZER, 3.125IN; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:3.125"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H7945 |
| Product Name | Precision Tweezer, 3.125In; Tweezer Type Excelta |