PRECISION TWEEZER, 3.125IN; Overall Length:3.125"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; Tip / Nozzle Width:0.0039" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H7946 |
| Product Name | Precision Tweezer, 3.125In; Overall Length Excelta |