FIVE STAR COBALT MINI TWEEZER, 3-1/8"; Tweezer Type:Miniature, Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:3.125"; Tweezer Body Material:Cobalt Alloy; Tweezer Tip Material:Cobalt Alloy; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H7944 |
| Product Name | Five Star Cobalt Mini Tweezer, 3-1/8; Tweezer Type Excelta |