TWEEZER, STRAIGHT/POINT, COBALT, 78.25MM; Tweezer Type:Miniature, Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:78.25mm; Tip Style:-; Tweezer Body Material:Cobalt Alloy Body; Tweezer Tip Material:Cobalt Alloy Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53AH7098 |
| Product Name | Tweezer, Straight/point, Cobalt, 78.25Mm; Tweezer Type Excelta |