THREE STAR MINIATURE TWEEZER, 2-3/4 IN; Tweezer Type:Miniature, Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:2.75"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H7942 |
| Product Name | Three Star Miniature Tweezer, 2-3/4 In; Tweezer Type Excelta |