THREE STAR MINIATURE TWEEZER, 3-1/8 IN; Tweezer Type:Miniature, Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:3.125"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H7940 |
| Product Name | Three Star Miniature Tweezer, 3-1/8 In; Tweezer Type Excelta |