TWEEZER, MINIATURE, PRECISION, 78.25MM; Tweezer Type:Miniature, Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:78.25mm; Tip Style:Style 3; Tweezer Body Material:Cobalt Alloy Body; Tweezer Tip Material:Cobalt Alloy Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53AH7097 |
| Product Name | Tweezer, Miniature, Precision, 78.25Mm; Tweezer Type Excelta |