TWEEZERS - MINI REPLACEABLE COPO
The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a replaceable copolymer straight fine point tip with a stainless steel body. Tip has a width of 0.2 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 3 1/8 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-M-179A-RT-ND | EXCELTA M-179A-RT |
| Product Name | Tweezers | Excelta Four Star Utility Tweezers M-179A-RT - Copolymer Straight Fine Point Tip - 0.2 in Tip Width - 3 1/8 in Length |
| Tool Type | Tweezers | Tweezers |
8.50mm Pitch High-Reliability Connector - Kona