THREE STAR MINIATURE TWEEZER, 3-3/8 IN; Tweezer Type:Miniature, Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:3.375"; Tweezer Body Material:Steel; Tweezer Tip Material:Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H7936 |
| Product Name | Three Star Miniature Tweezer, 3-3/8 In; Tweezer Type Excelta |