TWEEZER SET, 10PC, ANTI-MAGNETIC, SS; No. of Tweezers:10; Tweezer Set Contents:Anti-Magnet
ic Tweezers AA-SA, 00-SA, 00D-SA, 1-SA, 2-SA, 2A-SA, 3C-SA, 5-SA, 5A-SA, 7-SA; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
TWEEZER SET, 10PC, ANTI-MAGNETIC, SS; No. of Tweezers:10; Tweezer Set Contents:Anti-Magnetic Tweezers AA-SA, 00-SA, 00D-SA, 1-SA, 2-SA, 2A-SA, 3C-SA, 5-SA, 5A-SA, 7-SA; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA