Excelta CorporationTweezer Set, 10Pc, Anti-Magnetic, Ss; No. Of Tweezers ExceltaKST-10-SE
Description
TWEEZER SET, 10PC, ANTI-MAGNETIC, SS; No. of Tweezers:10; Tweezer Set Contents:Anti-Magnet
ic SE Tweezers; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
Newark, An Avnet Company
Done
Datasheet
Description
TWEEZER SET, 10PC, ANTI-MAGNETIC, SS; No. of Tweezers:10; Tweezer Set Contents:Anti-Magnet
ic SE Tweezers; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
Tweezer Set, 10Pc, Anti-Magnetic, Ss; No. Of Tweezers Excelta
95H7921
Tweezer Set, 10Pc, Anti-Magnetic, Ss; No. Of Tweezers Excelta
95H7921
TWEEZER SET, 10PC, ANTI-MAGNETIC, SS; No. of Tweezers:10; Tweezer Set Contents:Anti-Magnet
ic SE Tweezers; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
TWEEZER SET, 10PC, ANTI-MAGNETIC, SS; No. of Tweezers:10; Tweezer Set Contents:Anti-Magnetic SE Tweezers; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Hand Tools
Product Number
95H7921
Product Name
Tweezer Set, 10Pc, Anti-Magnetic, Ss; No. Of Tweezers Excelta