TWEEZER, PRECISION, 118.75MM; Tweezer Type:Precision; Tweezer Tip Type:Straight, Flat; Overall Length:118.75mm; Tip Style:Style F; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 12J7379 |
| Product Name | Tweezer, Precision, 118.75Mm; Tweezer Type Excelta |