The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a stainless steel curved very fine point tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Reverse action.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | EXCELTA DN-7-SN |
| Product Name | Excelta Four Star Utility Tweezers DN-7-SN - Stainless Steel Curved Very Fine Point Tip - 0.01 in Tip Width - 4 1/2 in Length - 0.01 in Thick |
| Tool Type | Tweezers |
8.50mm Pitch High-Reliability Connector - Kona