Excelta Corporation Excelta Four Star Utility Tweezers DN-2A-SN - Stainless Steel Straight Tapered Flat Point Tip - 0.06 in Tip Width - 4 3/4 in Length - 0.01 in Thick DN-2A-SN

Description
The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight tapered flat point tip with a stainless steel body. Tip has a width of 0.06 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Reverse action.
Description
The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight tapered flat point tip with a stainless steel body. Tip has a width of 0.06 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Reverse action.

Suppliers

Company
Product
Description
Supplier Links
Excelta Four Star Utility Tweezers DN-2A-SN - Stainless Steel Straight Tapered Flat Point Tip - 0.06 in Tip Width - 4 3/4 in Length - 0.01 in Thick - EXCELTA DN-2A-SN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Four Star Utility Tweezers DN-2A-SN - Stainless Steel Straight Tapered Flat Point Tip - 0.06 in Tip Width - 4 3/4 in Length - 0.01 in Thick
EXCELTA DN-2A-SN
Excelta Four Star Utility Tweezers DN-2A-SN - Stainless Steel Straight Tapered Flat Point Tip - 0.06 in Tip Width - 4 3/4 in Length - 0.01 in Thick EXCELTA DN-2A-SN
The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight tapered flat point tip with a stainless steel body. Tip has a width of 0.06 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Reverse action.

The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight tapered flat point tip with a stainless steel body. Tip has a width of 0.06 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Reverse action.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EXCELTA DN-2A-SN
Product Name Excelta Four Star Utility Tweezers DN-2A-SN - Stainless Steel Straight Tapered Flat Point Tip - 0.06 in Tip Width - 4 3/4 in Length - 0.01 in Thick
Tool Type Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

1310G9 Die and Locator Hand Tool Kit - 1310G9 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Cable stripper - 206-1482 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Cutters - 1205004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details