WIRE CUTTER, TAPERED HEAD, 5.75", 0.02"; Cutter Type:Tapered Head; Overall Length:5.75"; Cut Type:Optimum Flush; Cutting Capacity Max:0.02"; Cutting Edge Hardness:81°; Product Range:LazerLok Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95AJ7539 |
| Product Name | Wire Cutter, Tapered Head, 5.75, 0.02; Cutter Type Excelta |