TWEEZER, STRAIGHT/POINTED, SS, 106.25MM; Tweezer Type:Anti-Magnetic; Tweezer Tip Type:Straight, Pointed; Overall Length:106.25mm; Tip Style:Style AC; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H7821 |
| Product Name | Tweezer, Straight/pointed, Ss, 106.25Mm; Tweezer Type Excelta |