TWEEZER, STRAIGHT/POINTED, SS, 125MM; Tweezer Type:Anti-Magnetic; Tweezer Tip Type:Straight, Pointed; Overall Length:125mm; Tip Style:Style AA; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H7811 |
| Product Name | Tweezer, Straight/pointed, Ss, 125Mm; Tweezer Type Excelta |