The Precision Tweezer, ESD Safe, measures 137.5 mm in overall length and features a straight, pointed tip style. Constructed from anti-magnetic stainless steel (AISI 303/304), it is designed to prevent oxidation and ensure durability. The tweezer includes Ergo-Tweeze® soft cushioned grips with a surface resistivity of 10¬p,Å8 ohms/sq, providing protection against static electricity and heat. Weighing 2 ounces, it is suitable for precision tasks in environments sensitive to static discharge. The product is manufactured in Italy and complies with relevant international codes.
TWEEZER, PRECISION, ESD SAFE, 137.5MM; Tweezer Type:Precision, ESD Safe; Tweezer Tip Type:Straight, Pointed; Overall Length:137.5mm; Tip Style:Style AA; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 12J5256 |
| Product Name | Tweezer, Precision, Esd Safe, 137.5Mm; Tweezer Type Excelta |